ZCVUELBJ200A000000XX详情
ABB ZCVUELBJ200A000000XX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Terminate To
同轴电缆
Body Orientation
直角
Termination Method
Crimp
Mounting
电缆安装
Manufacturer Part Number
ZCVUELBJ200A000000XX
Approvals
IEC
Manufacturer
ABB
类型
TNC
性别
Plug
阻抗
50 Ohm
产品长度
26.56 mm
ZCVUELBJ200A000000XX拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。