ZE2MEAS详情
ABB ZE2MEAS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Mounting
通孔
Contact Materials
Copper Alloy
Base/Housing Material
Thermoplastic
Termination Method
Solder
Body Orientation
Straight
操作温度
-65 to 125 °C
性别
Header
螺距
2.5400 mm
房屋颜色
Black
产品长度
42.77 mm
ZE2MEAS拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。