ZE2TAPF详情
ABB ZE2TAPF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin-Lead
Mounting
电缆安装
Contact Materials
磷青铜
Termination Method
Crimp
Body Orientation
Straight
Manufacturer Part Number
ZE2TAPF
Manufacturer
ABB
操作温度
-40 to 120 °C
性别
Receptacle
产品长度
12.01 mm
ZE2TAPF拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。