ZE6MEASOC详情
ABB ZE6MEASOC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
PBT (Polybutylene Terephthalate)
Contact Materials
Brass
Mounting
通孔
性别
Header
螺距
4.2000 mm
房屋颜色
White
产品长度
26.5 mm
ZE6MEASOC拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。