ZE6NCTF详情
ABB ZE6NCTF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
螺钉安装
Manufacturer Part Number
ZE6NCTF
Manufacturer
ABB
RoHS
Non-Compliant
操作温度
0 to 70 °C
引脚数量
24
输出电压
24 V
输出电流
72 A
0个相似型号
ZE6NCTF拓展信息
S201U-K5
ABB Control
S803S-UCK100
ABB Control
S803S-UCB100
ABB Control
S503-K1.1
ABB Control
S503UC-K37
ABB Control
S503-K0.21
ABB Control
S504UC-B40
ABB Control
S503-K0.15
ABB Control
D3VDGWB00B000XN
ABB Control
D3HCFFB00B000XC
ABB Control








哦! 它是空的。