ZEAHT800详情
ABB ZEAHT800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Mounting
电缆安装
Manufacturer Part Number
ZEAHT800
Manufacturer
ABB
RoHS
Non-Compliant
性别
Plug
引脚数量
2
房屋颜色
Natural
0个相似型号
ZEAHT800详情
ABB ZEAHT800重要参数规格及、参数值,及相似型号如下:
Body Orientation
Straight
Mounting
电缆安装
Manufacturer Part Number
ZEAHT800
Manufacturer
ABB
RoHS
Non-Compliant
性别
Plug
引脚数量
2
房屋颜色
Natural