ABB Control 2CCS863001R0631
- 收藏
- 对比
2CCS863001R0631
11-2CCS863001R0631
断路器
--
大陆
立即发货

2CCS863001R0631 datasheet pdf and Circuit Breakers product details from ABB Control stock available at utmel
1最小包装量--
2CCS863001R0631详情
ABB Control 2CCS863001R0631重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
RoHS
无
Mounting
DIN Rail
Built-in depth
88.5
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0 - 70
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
0 - 50
额定电流
63 A
频率
50 - 60
端子类型
Screw
2CCS863001R0631拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。