ABB Control 2CDE601101R2905
- 收藏
- 对比
2CDE601101R2905
11-2CDE601101R2905
断路器
--
大陆
立即发货

2CDE601101R2905 datasheet pdf and Circuit Breakers product details from ABB Control stock available at utmel
1最小包装量--
2CDE601101R2905详情
ABB Control 2CDE601101R2905重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
83
Voltage type
DC
Degree of protection (IP)
IP20
Mounting Styles
DIN 导轨安装
系列
EPD24
额定电流
0.5A
2CDE601101R2905拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。