ABB Control 2CDS251001R0061
- 收藏
- 对比
2CDS251001R0061
11-2CDS251001R0061
断路器
--
大陆
立即发货

Thermal Magnetic Circuit Breaker,
1最小包装量--
2CDS251001R0061详情
ABB Control 2CDS251001R0061重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
RoHS
无
Mounting
DIN Rail
Built-in depth
69
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.75 - 25
Pollution degree
3
Overvoltage category
3
Connectable conductor cross section solid-core
0.75 - 35
额定电流
0.25 A
频率
50 - 60
端子类型
Screw
2CDS251001R0061拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。