ABB Control 2CDS251002R0134
- 收藏
- 对比
2CDS251002R0134
11-2CDS251002R0134
断路器
--
大陆
立即发货

2CDS251002R0134 datasheet pdf and Circuit Breakers product details from ABB Control stock available at utmel
1最小包装量--
2CDS251002R0134详情
ABB Control 2CDS251002R0134重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
69
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
0.75 - 35
频率
50 - 60
2CDS251002R0134拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。