ABB Control 2CSR252140R1255
- 收藏
- 对比
2CSR252140R1255
11-2CSR252140R1255
断路器
--
大陆
立即发货

2CSR252140R1255 datasheet pdf and Circuit Breakers product details from ABB Control stock available at utmel
1最小包装量--
2CSR252140R1255详情
ABB Control 2CSR252140R1255重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
73
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
2
Overvoltage category
3
频率
50/60 Hz
2CSR252140R1255拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。