ABB Control 2CSR272140R1164
- 收藏
- 对比
2CSR272140R1164
11-2CSR272140R1164
断路器
--
大陆
立即发货

Equipment Leakage Circuit Breaker,
1最小包装量--
2CSR272140R1164详情
ABB Control 2CSR272140R1164重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2CSR272140R1164-ABBG
Manufacturer
ABB
Built-in depth
73
Voltage type
AC
Degree of protection (IP)
IP20
Pollution degree
2
Overvoltage category
3
频率
50/60 Hz
2CSR272140R1164拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。