ABB Control 2TLA020051R5200
- 收藏
- 对比
2TLA020051R5200
11-2TLA020051R5200
电流传感器
--
大陆
立即发货

2TLA020051R5200 datasheet pdf and Current Sensors product details from ABB Control stock available at utmel
1最小包装量--
2TLA020051R5200详情
ABB Control 2TLA020051R5200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-40 - 70
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
Other
Degree of protection (NEMA)
4X
SIL according to IEC 61508
3
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
2TLA020051R5200拓展信息
ABB







哦! 它是空的。