ABB Control 2TLA020051R5400
- 收藏
- 对比
2TLA020051R5400
11-2TLA020051R5400
电流传感器
--
大陆
立即发货

2TLA020051R5400 datasheet pdf and Current Sensors product details from ABB Control stock available at utmel
1最小包装量--
2TLA020051R5400详情
ABB Control 2TLA020051R5400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-40 - 70
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Explosion safety category for gas
None
Explosion safety category for dust
None
2TLA020051R5400拓展信息
ABB







哦! 它是空的。