ABB Control A12-30-01-84
- 收藏
- 对比
A12-30-01-84
11-A12-30-01-84
断路器
--
大陆
立即发货

A12-30-01-84 datasheet pdf and Circuit Breakers product details from ABB Control stock available at utmel
1最小包装量--
A12-30-01-84详情
ABB Control A12-30-01-84重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
A12-30-01-84
Manufacturer
ABB
Special Features
Terminal type: Screw terminals
终端
Screw
产品类别
Contactors
线圈电压
110-120 VAC
线圈型
Magnetic
辅助触点
1NC
A12-30-01-84拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。