ABB Control A1A050TW
- 收藏
- 对比
A1A050TW
11-A1A050TW
断路器
--
大陆
立即发货

A1A050TW datasheet pdf and Circuit Breakers product details from ABB Control stock available at utmel
1最小包装量--
A1A050TW详情
ABB Control A1A050TW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
A1A050TW
Approvals
IEC, UL
Manufacturer
ABB
Mounting
DIN Rail
Voltage, Rating
240V
Special Features
Smaller size with full protection
额定电流
50 A
产品类别
Molded Case Circuit Breakers
A1A050TW拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。