ABB Control AF12Z-30-10-21
- 收藏
- 对比
AF12Z-30-10-21
11-AF12Z-30-10-21
功率继电器,高于 2 A
--
大陆
立即发货

AF12Z-30-10-21 datasheet pdf and Power Relays, Over 2 Amps product details from ABB Control stock available at utmel
1最小包装量--
AF12Z-30-10-21详情
ABB Control AF12Z-30-10-21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
AF12Z-30-10-21
Approvals
cULus
Manufacturer
ABB
Special Features
Terminal type: Screw terminals
终端
Screw
产品类别
Contactors
线圈电压
20-60 VDC, 24-60 VAC
线圈型
Electronic
辅助触点
1NO
AF12Z-30-10-21拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB







哦! 它是空的。