ABB Control S201-D10
- 收藏
- 对比
S201-D10
11-S201-D10
断路器
--
大陆
立即发货

S201-D10 datasheet pdf and Circuit Breakers product details from ABB Control stock available at utmel
1最小包装量--
S201-D10详情
ABB Control S201-D10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
S201-D10
Approvals
CSA, UL
Manufacturer
ABB
Mounting
DIN Rail
Special Features
High performance MCB provides compact supplementary, energy limiting, circuit protection
额定电流
10 A
保护措施
Supplemental
端子类型
Screw
产品类别
Circuit breakers
S201-D10拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。