ABB Control S202-K50
- 收藏
- 对比
S202-K50
11-S202-K50
断路器
--
大陆
立即发货

S202-K50 datasheet pdf and Circuit Breakers product details from ABB Control stock available at utmel
1最小包装量--
S202-K50详情
ABB Control S202-K50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
DIN Rail
Manufacturer
ABB
Approvals
CSA, UL
Manufacturer Part Number
S202-K50
Voltage, Rating
400V
Special Features
High performance MCB provides compact supplementary, energy limiting, circuit protection
额定电流
50 A
保护措施
Supplemental
端子类型
Screw
产品类别
Circuit breakers
S202-K50拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。