ABB Control S202P-K0.5
- 收藏
- 对比
S202P-K0.5详情
ABB Control S202P-K0.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
S202P-K0.5
Approvals
CSA, UL
Manufacturer
ABB
Mounting
DIN Rail
Special Features
High performance MCB provides compact supplementary, energy limiting, circuit protection
额定电流
0.5 A
保护措施
Supplemental
端子类型
Screw
产品类别
Miniature circuit breakers
S202P-K0.5拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。