ABB Control S202U-Z2
- 收藏
- 对比
S202U-Z2
11-S202U-Z2
断路器
--
大陆
立即发货

S202U-Z2 datasheet pdf and Circuit Breakers product details from ABB Control stock available at utmel
1最小包装量--
S202U-Z2详情
ABB Control S202U-Z2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
S202U-Z2
Approvals
CSA, UL
Manufacturer
ABB
Mounting
DIN Rail
Voltage, Rating
240VAC
Special Features
UL current limiting
额定电流
2 A
保护措施
Branch Circuit
端子类型
Screw
产品类别
Miniature circuit breakers
S202U-Z2拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。