ABB Control S203-D13
- 收藏
- 对比
S203-D13
11-S203-D13
断路器
--
大陆
立即发货

S203-D13 datasheet pdf and Circuit Breakers product details from ABB Control stock available at utmel
1最小包装量--
S203-D13详情
ABB Control S203-D13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
S203-D13
Approvals
CSA, UL
Manufacturer
ABB
Mounting
DIN Rail
Special Features
High performance MCB provides compact supplementary, energy limiting, circuit protection
RoHS
Compliant
额定电流
13 A
保护措施
Supplemental
端子类型
Screw
产品类别
Miniature circuit breakers
S203-D13拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。