ABB Control S203-D32
- 收藏
- 对比
S203-D32
11-S203-D32
断路器
--
大陆
立即发货

S203-D32 datasheet pdf and Circuit Breakers product details from ABB Control stock available at utmel
1最小包装量--
S203-D32详情
ABB Control S203-D32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
DIN Rail
Manufacturer
ABB
Approvals
CSA, UL
Manufacturer Part Number
S203-D32
Special Features
High performance MCB provides compact supplementary, energy limiting, circuit protection
额定电流
32 A
保护措施
Supplemental
端子类型
Screw
产品类别
Circuit breakers
S203-D32拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。