ABB Control S203UP-K2
- 收藏
- 对比
S203UP-K2
11-S203UP-K2
断路器
--
大陆
立即发货

S203UP-K2 datasheet pdf and Circuit Breakers product details from ABB Control stock available at utmel
1最小包装量--
S203UP-K2详情
ABB Control S203UP-K2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
S203UP-K2
Approvals
CSA, UL
Manufacturer
ABB
Mounting
DIN Rail
Voltage, Rating
200V
Special Features
UL current limiting
额定电流
2 A
保护措施
Branch Circuit
端子类型
Screw
产品类别
Circuit breakers
S203UP-K2拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。