ABB Control S292-C100
- 收藏
- 对比
S292-C100
11-S292-C100
断路器
--
大陆
立即发货

S292-C100 datasheet pdf and Circuit Breakers product details from ABB Control stock available at utmel
1最小包装量--
S292-C100详情
ABB Control S292-C100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
S292-C100
Approvals
UL
Manufacturer
ABB
Mounting
DIN Rail
Special Features
High performance MCB provides compact supplementary, energy limiting, circuit protection
RoHS
Non-Compliant
额定电流
100 A
保护措施
Supplemental
端子类型
Screw
产品类别
Miniature circuit breakers
S292-C100拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。