ABB Control S502-K3
- 收藏
- 对比
S502-K3详情
ABB Control S502-K3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
S502-K3
Approvals
CSA, UL
Manufacturer
ABB
Mounting
DIN Rail
Voltage, Rating
600Y/277VAC
Special Features
High breaking capacity
RoHS
Non-Compliant
额定电流
3 A
保护措施
Supplemental
端子类型
Screw
产品类别
Miniature circuit breakers
S502-K3拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control








哦! 它是空的。