ABB Control S803S-K10
- 收藏
- 对比
S803S-K10
11-S803S-K10
断路器
--
大陆
立即发货

S803S-K10 datasheet pdf and Circuit Breakers product details from ABB Control stock available at utmel
1最小包装量--
S803S-K10详情
ABB Control S803S-K10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
S803S-K10
Manufacturer
ABB
Mounting
DIN Rail
Voltage, Rating
690V
RoHS
Non-Compliant
额定电流
10 A
端子类型
Screw
产品类别
IEC
S803S-K10拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。