ABB Control SU203M-K10
- 收藏
- 对比
SU203M-K10
11-SU203M-K10
断路器
--
大陆
立即发货

SU203M-K10 datasheet pdf and Circuit Breakers product details from ABB Control stock available at utmel
1最小包装量--
SU203M-K10详情
ABB Control SU203M-K10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
277VAC
Operating Temp Range
-25C to 55C
Mounting Styles
Din-Rail
Manufacturer Part Number
SU203M-K10
Approvals
CSA, UL
Manufacturer
ABB
RoHS
无
Mounting
DIN Rail
Usage Level
Commercial grade
类型
Miniature
额定电流
10(A)
终端样式
Screw
极数
3
保护措施
Branch Circuit
端子类型
Screw
筛选水平
Commercial
SU203M-K10拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。