ABB Control T1N100TL
- 收藏
- 对比
T1N100TL
11-T1N100TL
断路器
--
大陆
立即发货

T1N100TL datasheet pdf and Circuit Breakers product details from ABB Control stock available at utmel
1最小包装量--
T1N100TL详情
ABB Control T1N100TL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
T1N100TL
Approvals
CSA, IEC, UL
Manufacturer
ABB
Mounting
Panel
Voltage, Rating
600VDC
Special Features
Short circuit protection is provided by a precise magnetic coil
额定电流
100 A
保护措施
Branch Circuit
产品类别
Molded case circuit breaker
T1N100TL拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。