ABB Control TS3N100TW-2
- 收藏
- 对比
TS3N100TW-2
11-TS3N100TW-2
断路器
--
大陆
立即发货

TS3N100TW-2 datasheet pdf and Circuit Breakers product details from ABB Control stock available at utmel
1最小包装量--
TS3N100TW-2详情
ABB Control TS3N100TW-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TS3N100TW-2
Approvals
CSA, IEC, UL
Manufacturer
ABB
Mounting
Panel
Special Features
Short circuit protection is provided by a precise magnetic coil
RoHS
Non-Compliant
额定电流
100 A
保护措施
Branch Circuit
产品类别
Molded case circuit breaker
TS3N100TW-2拓展信息
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control
ABB Control







哦! 它是空的。