ABB Embedded Power 1SCA022771R7280
- 收藏
- 对比
1SCA022771R7280
11-1SCA022771R7280
集成电路(IC)
--
大陆
立即发货

CHANGEOVER SWITCH MANUAL 4 POLE 200 AMP, EA
1最小包装量--
1SCA022771R7280详情
ABB Embedded Power 1SCA022771R7280重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SCA022771R7280
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ABB LTD
Risk Rank
5.82
Rated operating voltage
1000 - 1000
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
1
Device construction
Built-in device plug-in technique
Rated permanent current Iu
200
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0
Reach合规守则
compliant
开关类型
旋转开关
1SCA022771R7280拓展信息
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power







哦! 它是空的。