ABB Embedded Power 1SCA105418R1001
- 收藏
- 对比
1SCA105418R1001
11-1SCA105418R1001
集成电路(IC)
--
大陆
立即发货

CHANGEOVER SWITCH MANUAL 4 POLE 80 AMP, EA
1最小包装量--
1SCA105418R1001详情
ABB Embedded Power 1SCA105418R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SCA105418R1001
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ABB LTD
Risk Rank
5.82
Rated operating voltage
750 - 750
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
1
Device construction
Built-in device plug-in technique
Rated permanent current Iu
80
Number of auxiliary contacts as normally closed contact
0
Reach合规守则
compliant
开关类型
旋转开关
1SCA105418R1001拓展信息
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power







哦! 它是空的。