ABB Embedded Power 1SFA619101R1013
- 收藏
- 对比
1SFA619101R1013
11-1SFA619101R1013
集成电路(IC)
--
大陆
立即发货

YEL FLUSH MOUNT MAINTAIN PUSHBUTTON 1NO, EA
1最小包装量--
1SFA619101R1013详情
ABB Embedded Power 1SFA619101R1013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SFA619101R1013
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ABB LTD
Risk Rank
5.8
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
Reach合规守则
compliant
开关类型
按钮开关
1SFA619101R1013拓展信息
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power







哦! 它是空的。