ABB Embedded Power 1SFA619101R1022
- 收藏
- 对比
1SFA619101R1022
11-1SFA619101R1022
集成电路(IC)
--
大陆
立即发货

GRN FLUSH MOUNT MAINTAIN PUSHBUTTON 2NO, EA
1最小包装量--
1SFA619101R1022详情
ABB Embedded Power 1SFA619101R1022重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SFA619101R1022
Part Life Cycle Code
活跃
Ihs Manufacturer
ABB LTD
Risk Rank
5.8
Manufacturer Series
1SFA619101R1022
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Construction type lens
Round
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
Reach合规守则
compliant
开关类型
按钮开关
1SFA619101R1022拓展信息
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power







哦! 它是空的。