ABB Embedded Power 1SFA619120R1015
- 收藏
- 对比
1SFA619120R1015
11-1SFA619120R1015
集成电路(IC)
--
大陆
立即发货

WHT 2MARK FLUSH MOUNT MOM PUSHBUTTON 1NO, EA
1最小包装量--
1SFA619120R1015详情
ABB Embedded Power 1SFA619120R1015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SFA619120R1015
Part Life Cycle Code
活跃
Ihs Manufacturer
ABB LTD
Risk Rank
5.8
Manufacturer Series
1SFA619120R1015
RoHS
Non-Compliant
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
Reach合规守则
compliant
开关类型
按钮开关
1SFA619120R1015拓展信息
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power







哦! 它是空的。