ABB Embedded Power 1SVR405651R3200
- 收藏
- 对比
1SVR405651R3200
11-1SVR405651R3200
集成电路(IC)
--
大陆
立即发货

CR-M4LC SOCKET SPRING
1最小包装量--
1SVR405651R3200详情
ABB Embedded Power 1SVR405651R3200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.68
Ihs Manufacturer
ABB LTD
Part Life Cycle Code
活跃
Manufacturer Part Number
1SVR405651R3200
Type of electric connection
Plug-in connection
With detachable clamps
无
深度
80
Reach合规守则
compliant
设备插座类型
RELAY SOCKET
宽度
31
高度
95
1SVR405651R3200拓展信息
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power







哦! 它是空的。