ABB Embedded Power 2CSB202401R1250
- 收藏
- 对比
2CSB202401R1250
11-2CSB202401R1250
集成电路(IC)
--
大陆
立即发货

RESIDUAL CURRENT DEVICE SWITCH (DDA202), EA
1最小包装量--
2CSB202401R1250详情
ABB Embedded Power 2CSB202401R1250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2CSB202401R1250
Part Life Cycle Code
活跃
Ihs Manufacturer
ABB LTD
Risk Rank
5.56
Nominal current
25
Nominal voltage
230 - 400
Degree of protection (IP)
IP2X
Connectable conductor cross section multi-wired
25 - 25
Connectable conductor cross section solid-core
25 - 25
Reach合规守则
unknown
电路保护类型
设备漏电断路器
2CSB202401R1250拓展信息
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power







哦! 它是空的。