ABB Embedded Power 2CSF204201R2400
- 收藏
- 对比
2CSF204201R2400
11-2CSF204201R2400
集成电路(IC)
--
大陆
立即发货

RCCB 4POLE 40A 100MA SELECTIVE, EA
1最小包装量--
2CSF204201R2400详情
ABB Embedded Power 2CSF204201R2400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.57
Ihs Manufacturer
ABB LTD
Part Life Cycle Code
活跃
Manufacturer Part Number
2CSF204201R2400
Built-in depth
69
Degree of protection (IP)
IP2X
Connectable conductor cross section multi-wired
25 - 25
Pollution degree
2
Connectable conductor cross section solid-core
25 - 25
Reach合规守则
compliant
频率
50/60 Hz
电路保护类型
设备漏电断路器
2CSF204201R2400拓展信息
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power







哦! 它是空的。