ABB Embedded Power 2CSF204401R1800
- 收藏
- 对比
2CSF204401R1800
11-2CSF204401R1800
集成电路(IC)
--
大陆
立即发货

RCCB 4POLE 80A 30MA TYPE AP-R, EA
1最小包装量--
2CSF204401R1800详情
ABB Embedded Power 2CSF204401R1800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2CSF204401R1800
Part Life Cycle Code
活跃
Ihs Manufacturer
ABB LTD
Risk Rank
5.57
Built-in depth
69
Degree of protection (IP)
IP2X
Connectable conductor cross section multi-wired
35 - 35
Pollution degree
2
Connectable conductor cross section solid-core
35 - 35
Reach合规守则
compliant
频率
50/60 Hz
电路保护类型
设备漏电断路器
2CSF204401R1800拓展信息
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power







哦! 它是空的。