ABB Embedded Power 2CSM259343R0721
- 收藏
- 对比
2CSM259343R0721
11-2CSM259343R0721
集成电路(IC)
--
大陆
立即发货

BS DIN RAIL MOUNTING MODULAR SOCKET, EA
1最小包装量--
2CSM259343R0721详情
ABB Embedded Power 2CSM259343R0721重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2CSM259343R0721
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ABB LTD
Risk Rank
5.82
Contact Finish Mating
未说明
Contact Materials
未说明
Built-in depth
66
Voltage type
AC
Degree of protection (IP)
IP20
Model
英国标准
连接器类型
主电源连接器
Reach合规守则
compliant
2CSM259343R0721拓展信息
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power







哦! 它是空的。