ABB Embedded Power 2TLA010028R1400
- 收藏
- 对比
2TLA010028R1400
11-2TLA010028R1400
集成电路(IC)
--
大陆
立即发货

RT7B Safety Relay, Single Channel, 115 V ac, 4 Safety, 1 Auxiliary
1最小包装量--
2TLA010028R1400详情
ABB Embedded Power 2TLA010028R1400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2TLA010028R1400
Part Life Cycle Code
活跃
Ihs Manufacturer
ABB LTD
Risk Rank
5.6
Manufacturer Series
2TLA010028R1400
Special Features
Meets safety category 1 to 4
ECCN 代码
EAR99
Reach合规守则
compliant
输出量
2NO/2NO/1NC
产品类别
Safety control module
2TLA010028R1400拓展信息
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power







哦! 它是空的。