ABB Embedded Power CP2-10R-01
- 收藏
- 对比
CP2-10R-01
11-CP2-10R-01
集成电路(IC)
--
大陆
立即发货

CP2-10R-01 datasheet pdf and Integrated Circuits (ICs) product details from ABB Embedded Power stock available at utmel
1最小包装量--
CP2-10R-01详情
ABB Embedded Power CP2-10R-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CP2-10R-01
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ABB LTD
Risk Rank
5.8
Operation
Maintained
Approvals
CSA, IEC, UL
Reach合规守则
compliant
开关类型
按钮开关
端子类型
Fingersafe Screw
面板后深度
1.65
触点
1NC
知识产权评级
IP66, IP67, IP69K
CP2-10R-01拓展信息
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power







哦! 它是空的。