ABB Embedded Power KA1-8010
- 收藏
- 对比
KA1-8010
11-KA1-8010
配件
--
大陆
立即发货

Switch Access Protective Cover Push Button Switch
1最小包装量--
KA1-8010详情
ABB Embedded Power KA1-8010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-25C to 70C
Operating Temperature Min Deg. C
-25C
Operating Temperature Max Deg. C
70C
Manufacturer Part Number
KA1-8010
Manufacturer
ABB
Special Features
Prevents accidental operation
RoHS
Compliant
类型
保护罩
开关类型
按钮开关
产品类别
Electrical control modules
KA1-8010拓展信息
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB
ABB








哦! 它是空的。