ABB Embedded Power LS35P72B11
- 收藏
- 对比
LS35P72B11
11-LS35P72B11
集成电路(IC)
--
大陆
立即发货

Limit switch 30 mm adjustable fiber rodleve
1最小包装量--
LS35P72B11详情
ABB Embedded Power LS35P72B11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Manufacturer Part Number
LS35P72B11
Part Life Cycle Code
活跃
Ihs Manufacturer
ABB LTD
Risk Rank
5.8
Approvals
cULus
Reach合规守则
compliant
执行器类型
连杆杆
开关类型
SNAP ACTING/LIMIT SWITCH
触点
1NO/1NC
LS35P72B11拓展信息
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power







哦! 它是空的。