ABB Embedded Power M2SS1-30B
- 收藏
- 对比
M2SS1-30B
11-M2SS1-30B
集成电路(IC)
--
大陆
立即发货

Switch, Selector, 2 Pos, 45 Deg, Chrome Metal Bezel, Short HDL, Maint, Black
1最小包装量--
M2SS1-30B详情
ABB Embedded Power M2SS1-30B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M2SS1-30B
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ABB LTD
Risk Rank
5.82
Manufacturer Series
M2SS1-30B
Special Features
Snap-on features reduce installation time
操作温度
-25 to +70 Degrees C
Reach合规守则
compliant
开关类型
旋转开关
产品类别
Rotary switch
M2SS1-30B拓展信息
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power







哦! 它是空的。