ABB Embedded Power MP3-10Y
- 收藏
- 对比
MP3-10Y
11-MP3-10Y
集成电路(IC)
--
大陆
立即发货

Modular Series, Yellow Push Button Head, Momentary, 22mm Cutout
1最小包装量--
MP3-10Y详情
ABB Embedded Power MP3-10Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MP3-10Y
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ABB LTD
Risk Rank
5.8
Special Features
Snap-on features reduce installation time
RoHS
Compliant
操作温度
-25 to +70 Degrees C
Reach合规守则
compliant
开关类型
按钮开关
产品类别
Pushbutton
评级结果
IP66
MP3-10Y拓展信息
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power







哦! 它是空的。