ABB Embedded Power MPD2-11G
- 收藏
- 对比
MPD2-11G
11-MPD2-11G
集成电路(IC)
--
大陆
立即发货

Modular Series, Green, Red Push Button Head, Momentary, 22mm Cutout
1最小包装量--
MPD2-11G详情
ABB Embedded Power MPD2-11G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MPD2-11G
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ABB LTD
Risk Rank
5.79
操作温度
-25 to +70 Degrees C
Reach合规守则
compliant
开关类型
按钮开关
产品类别
Pushbutton
MPD2-11G拓展信息
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power







哦! 它是空的。