S-19100C16H-N4T2U详情
ABLIC S-19100C16H-N4T2U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Crimp
Wire Size
26 to 22, 26 AWG
Contact Materials
Copper Alloy
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
ABLIC
Brand
ABLIC
RoHS
Details
操作温度
-65 to 105 °C
系列
S-19100xxxH
包装
Reel
性别
Receptacle
子类别
PMIC - Power Management ICs
产品类别
监控电路
屏蔽的
无
产品类别
监控电路
产品长度
11.68 mm
S-19100C16H-N4T2U拓展信息
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.








哦! 它是空的。