S-19101C46A-M5T2U详情
ABLIC S-19101C46A-M5T2U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
Copper Alloy
Mounting
表面贴装
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
ABLIC
Brand
ABLIC
RoHS
Details
系列
S-19101xxxA
包装
Reel
类型
IEEE 1386
性别
Receptacle
子类别
PMIC - Power Management ICs
螺距
1.0000 mm
产品类别
监控电路
产品类别
监控电路
S-19101C46A-M5T2U拓展信息
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.








哦! 它是空的。