S-19102C40H-M5T1U详情
ABLIC S-19102C40H-M5T1U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Terminate To
PCB
Body Orientation
直角
Termination Method
Solder
Contact Materials
磷青铜
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
ABLIC
Brand
ABLIC
RoHS
Details
操作温度
-55 to 85 °C
系列
S-19102/19108
包装
Reel
类型
BNC
性别
Receptacle
子类别
PMIC - Power Management ICs
阻抗
75 Ohm
产品类别
监控电路
产品类别
监控电路
产品长度
14.4 mm
S-19102C40H-M5T1U拓展信息
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.
ABLIC U.S.A. Inc.








哦! 它是空的。